Hannspree Hanns.G HB171DBB 17" Widescreen LCD Monitor, 43.2 cm (17"), 1440 x 900 pixels, 8 ms, Black
Hannspree Hanns.G HB171DBB 17" Widescreen LCD Monitor. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black