Hannspree logo

Hannspree HANNSROBBY TV 24.4 cm (9.6") SVGA White 350 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50673
Info modified on:
30 Sept 2024, 14:23:23
End of life date:
27 Sept 2024
Short summary description Hannspree HANNSROBBY TV 24.4 cm (9.6") SVGA White 350 cd/m²:

Hannspree HANNSROBBY, 24.4 cm (9.6"), 800 x 600 pixels, SVGA, LCD, White

Long summary description Hannspree HANNSROBBY TV 24.4 cm (9.6") SVGA White 350 cd/m²:

Hannspree HANNSROBBY. Display diagonal: 24.4 cm (9.6"), Display resolution: 800 x 600 pixels, HD type: SVGA, Display technology: LCD, Display brightness: 350 cd/m², Response time: 16 ms, Contrast ratio (typical): 450:1, Native aspect ratio: 4:3. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.