Hannspree logo

Hannspree HANNSpearl 38.1 cm (15") XGA White 500 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46192
Info modified on:
30 Sept 2024, 14:23:17
End of life date:
27 Sept 2024
Short summary description Hannspree HANNSpearl 38.1 cm (15") XGA White 500 cd/m²:

Hannspree HANNSpearl, 38.1 cm (15"), 1024 x 768 pixels, XGA, LCD, White

Long summary description Hannspree HANNSpearl 38.1 cm (15") XGA White 500 cd/m²:

Hannspree HANNSpearl. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: LCD, Display brightness: 500 cd/m², Response time: 16 ms, Contrast ratio (typical): 500:1, Native aspect ratio: 4:3. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.