location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hannspree 80-04000011G000 CPU holder Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hannspree Check ‘Hannspree’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80-04000011G000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-04000011G000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711404022678
Category:
Object which supports a CPU (Central Processing Unit in a computer) and holds it in place.
CPU Holders Check ‘Hannspree’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hannspree: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:19:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hannspree 80-04000011G000 CPU holder Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Suitable for compact PC/Mini ATX/ Thin Client/ from 0 ~ 2 Kg
  • - VESA 75×75 & 100×100 mm
  • - Material: Metal
  • - Dimensions: 115 x 110 x 63.5 mm
  • - Net Weight: 0.28 Kg
  • - Master Box: 16 pcs
Long product name Hannspree 80-04000011G000 CPU holder Black :
The long product name of Hannspree 80-04000011G000 CPU holder Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 kg, 75 x 75 / 100 x 100, PC/Mini ATX/ Thin Client, 0.28 kg
More>>>
Hannspree 80-04000011G000 CPU holder Black:
The official description of Hannspree 80-04000011G000 CPU holder Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VESA bracket for easily mounting a client terminal such as a thin client or mini PC to the back of the monitor’s stand.

The space the client terminal previously occupied is now freed up so you can make better use of your desktop.

Even with the client terminal attached you can adjust the monitor’s stand freely.

Get your PC off your desk with our custom made bracket, just install your VESA-Compatible device & you are all set.

Short summary description Hannspree 80-04000011G000 CPU holder Black:
This short summary of the Hannspree 80-04000011G000 CPU holder Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hannspree 80-04000011G000, 2 kg, 75 x 75,100 x 100 mm, Black, HP247DJB, HP247HJB, HP246PJB, HP278UJB, 115 mm, 110 mm

Long summary description Hannspree 80-04000011G000 CPU holder Black:
This is an auto-generated long summary of Hannspree 80-04000011G000 CPU holder Black based on the first three specs of the first five spec groups.

Hannspree 80-04000011G000. Maximum weight capacity: 2 kg, Panel mounting interface: 75 x 75,100 x 100 mm, Product colour: Black. Width: 115 mm, Depth: 110 mm, Height: 63.5 mm

Features
Maximum weight capacity *
2 kg
Panel mounting interface
75 x 75, 100 x 100 mm
Product colour
Black
Compatibility
HP247DJB, HP247HJB, HP246PJB, HP278UJB
Weight & dimensions
Width
115 mm
Depth
110 mm
Height
63.5 mm
Weight
280 g
Country Distributor
United Kingdom 1 distributor(s)