Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hamilton Beach 04384 air purifier White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hamilton Beach
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
04384
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
04384
Category
Device which removes contaminants from the air, such as cigarette smoke.
Air Purifiers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hamilton Beach: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3595
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 19 Jun 2018 10:05:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hamilton Beach 04384 air purifier White :
The short editorial description of Hamilton Beach 04384 air purifier White

Compact, HEPA, White
More>>>
Short summary description Hamilton Beach 04384 air purifier White:
This short summary of the Hamilton Beach 04384 air purifier White data-sheet is auto-generated and uses the product title and the first six key specs.

Hamilton Beach 04384, White, HEPA, 153 mm, 216 mm, 343 mm

Long summary description Hamilton Beach 04384 air purifier White:
This is an auto-generated long summary of Hamilton Beach 04384 air purifier White based on the first three specs of the first five spec groups.

Hamilton Beach 04384. Product colour: White. Filter type: HEPA. Width: 153 mm, Depth: 216 mm, Height: 343 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details