Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hama Color Line Black Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color Line
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0080550
Category
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1284
This statistic is based on the 96371 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94199 free Open Icecat users.
Info modified on: 19 Mar 2019 09:33:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years legal warranty only
Long product name Hama Color Line Black Auto :
The short editorial description of Hama Color Line Black Auto

"Color Line" 12V Charger, 2 x USB, 3.4 A, black
More>>>
Short summary description Hama Color Line Black Auto:
This short summary of the Hama Color Line Black Auto data-sheet is auto-generated and uses the product title and the first six key specs.

Hama Color Line, Auto, Cigar lighter, 3.4 A, Black

Long summary description Hama Color Line Black Auto:
This is an auto-generated long summary of Hama Color Line Black Auto based on the first three specs of the first five spec groups.

Hama Color Line. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Universal. Input voltage: 12 V, AC adapter output current: 3.4 A. USB 2.0 ports quantity: 2. Product colour: Black