Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Black Gaming Head-band Headset
- - Wired
- - Circumaural 20 - 20000 Hz 32 Ω 108 dB
- - -58 dB 10000 Ω
Warranty:
2 years
Long product name Hama Black Desire Headset Wired Head-band Gaming
:
"Black Desire" PC Headset
The long product name of Hama Black Desire Headset Wired Head-band Gaming. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
"Black Desire" PC Headset
More>>>
Short summary description Hama Black Desire Headset Wired Head-band Gaming:
This short summary of the Hama Black Desire Headset Wired Head-band Gaming data-sheet is auto-generated and uses the product title and the first six key specs.
Hama Black Desire, Wired, Gaming, 20 - 20000 Hz, Headset, Black
Long summary description Hama Black Desire Headset Wired Head-band Gaming:
This is an auto-generated long summary of Hama Black Desire Headset Wired Head-band Gaming based on the first three specs of the first five spec groups.
Hama Black Desire. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 1.8 m, Product colour: Black