Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Office
- - USB Membrane
- - Full-size (100%) Numeric keypad
- - Island-style keyboard
- - Black
Warranty:
2 Years Guarantee, 6 Month Warranty
Long product name Hama Molina keyboard USB Black
:
"Molina" Media Keyboard, Black
The long product name of Hama Molina keyboard USB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
"Molina" Media Keyboard, Black
More>>>
Short summary description Hama Molina keyboard USB Black:
This short summary of the Hama Molina keyboard USB Black data-sheet is auto-generated and uses the product title and the first six key specs.
Hama Molina, Full-size (100%), Wired, USB, Membrane, Black
Long summary description Hama Molina keyboard USB Black:
This is an auto-generated long summary of Hama Molina keyboard USB Black based on the first three specs of the first five spec groups.
Hama Molina. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard number of keys: 105, Recommended usage: Office. Product colour: Black