Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Office Optical 1000 DPI White
- - Ambidextrous RF Wireless
- - Scroll type: Wheel
- - Power source: Batteries
- - 1 AA
More>>>
Short summary description Hama M100 mouse Office Ambidextrous RF Wireless Optical 1000 DPI:
This short summary of the Hama M100 mouse Office Ambidextrous RF Wireless Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Hama M100, Ambidextrous, Optical, RF Wireless, 1000 DPI, White
Long summary description Hama M100 mouse Office Ambidextrous RF Wireless Optical 1000 DPI:
This is an auto-generated long summary of Hama M100 mouse Office Ambidextrous RF Wireless Optical 1000 DPI based on the first three specs of the first five spec groups.
Hama M100. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Scroll type: Wheel. Power source: Batteries. Product colour: White