Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hama Cat & Dog 3D mobile phone case 12.7 cm (5") Cover Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat & Dog 3D
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00172479 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4047443274304
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1660
This statistic is based on the 96340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94174 free Open Icecat users.
Info modified on: 09 Oct 2019 16:12:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hama Cat & Dog 3D mobile phone case 12.7 cm (5") Cover Multicolour :
The short editorial description of Hama Cat & Dog 3D mobile phone case 12.7 cm (5") Cover Multicolour

Cat & Dog 3D Phone Skin for Samsung Galaxy S4, white
More>>>
Short summary description Hama Cat & Dog 3D mobile phone case 12.7 cm (5") Cover Multicolour:
This short summary of the Hama Cat & Dog 3D mobile phone case 12.7 cm (5") Cover Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Hama Cat & Dog 3D, Cover, Samsung, Galaxy S4, 12.7 cm (5"), Multicolour

Long summary description Hama Cat & Dog 3D mobile phone case 12.7 cm (5") Cover Multicolour:
This is an auto-generated long summary of Hama Cat & Dog 3D mobile phone case 12.7 cm (5") Cover Multicolour based on the first three specs of the first five spec groups.

Hama Cat & Dog 3D. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S4, Maximum screen size: 12.7 cm (5"), Surface coloration: Image, Product colour: Multicolour