Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hama 00172454 mobile phone case 12.9 cm (5.1") Cover Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
00172454
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00172454 show
Show alternative article codes used in the online market place
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2385
This statistic is based on the 96377 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94200 free Open Icecat users.
Info modified on: 09 Oct 2019 16:12:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hama 00172454 mobile phone case 12.9 cm (5.1") Cover Transparent :
The short editorial description of Hama 00172454 mobile phone case 12.9 cm (5.1") Cover Transparent

Clear Cover for 3D Phone Skins for Samsung Galaxy S5, transparent
More>>>
Short summary description Hama 00172454 mobile phone case 12.9 cm (5.1") Cover Transparent:
This short summary of the Hama 00172454 mobile phone case 12.9 cm (5.1") Cover Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Hama 00172454, Cover, Samsung, Galaxy S5, 12.9 cm (5.1"), Transparent

Long summary description Hama 00172454 mobile phone case 12.9 cm (5.1") Cover Transparent:
This is an auto-generated long summary of Hama 00172454 mobile phone case 12.9 cm (5.1") Cover Transparent based on the first three specs of the first five spec groups.

Hama 00172454. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S5, Maximum screen size: 12.9 cm (5.1"), Surface coloration: Monotone, Product colour: Transparent