Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hama Ultra Slim mobile phone case 11.9 cm (4.7") Cover Blue, Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultra Slim
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00172009 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4047443255617
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1896
This statistic is based on the 96365 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94197 free Open Icecat users.
Info modified on: 09 Oct 2019 16:12:38
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years legal warranty only
Long product name Hama Ultra Slim mobile phone case 11.9 cm (4.7") Cover Blue, Transparent :
The short editorial description of Hama Ultra Slim mobile phone case 11.9 cm (4.7") Cover Blue, Transparent

"Ultra Slim" Cover for Apple iPhone 6, blue
More>>>
Short summary description Hama Ultra Slim mobile phone case 11.9 cm (4.7") Cover Blue, Transparent:
This short summary of the Hama Ultra Slim mobile phone case 11.9 cm (4.7") Cover Blue, Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Hama Ultra Slim, Cover, Apple, iPhone 6, 11.9 cm (4.7"), Blue, Transparent

Long summary description Hama Ultra Slim mobile phone case 11.9 cm (4.7") Cover Blue, Transparent:
This is an auto-generated long summary of Hama Ultra Slim mobile phone case 11.9 cm (4.7") Cover Blue, Transparent based on the first three specs of the first five spec groups.

Hama Ultra Slim. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 6, Maximum screen size: 11.9 cm (4.7"), Surface coloration: Monotone, Product colour: Blue, Transparent