location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hama Hannover 24.6 cm (9.7") Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama Check ‘Hama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hannover
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00138672 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4047443327789
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Hama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hama Hannover 24.6 cm (9.7") Sleeve case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business conference folder with a tablet sleeve; comes with a removable 4-ring mechanism whose position can be changed
  • - Clearly structured design
  • - Document compartment for A4
  • - Tablet sleeve with zip for tablet PCs up to 9.7"
  • - Removable 4-ring mechanism whose position can be changed by means of a hook and loop fastener, diameter: 30 mm - therefore suitable for left and right-handers and for simultaneously using a writing pad and documents
  • - Special compartment that allows you to insert an A4 writing pad/spiral-bound notebook
  • - Smartphone sleeve with a flap for attachment and a pull strap for cables
Warranty: 2 Years
Long product name Hama Hannover 24.6 cm (9.7") Sleeve case Black :
The long product name of Hama Hannover 24.6 cm (9.7") Sleeve case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

"Hannover" Conference Folder A4, black
More>>>
Short summary description Hama Hannover 24.6 cm (9.7") Sleeve case Black:
This short summary of the Hama Hannover 24.6 cm (9.7") Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hama Hannover, Sleeve case, Any brand, 24.6 cm (9.7"), 680 g

Long summary description Hama Hannover 24.6 cm (9.7") Sleeve case Black:
This is an auto-generated long summary of Hama Hannover 24.6 cm (9.7") Sleeve case Black based on the first three specs of the first five spec groups.

Hama Hannover. Case type: Sleeve case, Brand compatibility: Any brand, Maximum screen size: 24.6 cm (9.7"). Weight: 680 g