Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hama Hannover 24.6 cm (9.7") Sleeve case Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hannover
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00138670 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4047443327765
Category
Protective cases for tablets such as the iPad.
Tablet Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5541
This statistic is based on the 96188 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93975 free Open Icecat users.
Info modified on: 26 Oct 2020 10:32:20
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name Hama Hannover 24.6 cm (9.7") Sleeve case Grey :
The short editorial description of Hama Hannover 24.6 cm (9.7") Sleeve case Grey

"Hannover" Conference Folder A4, light grey
More>>>
Short summary description Hama Hannover 24.6 cm (9.7") Sleeve case Grey:
This short summary of the Hama Hannover 24.6 cm (9.7") Sleeve case Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Hama Hannover, Sleeve case, Any brand, 24.6 cm (9.7"), 680 g, Grey

Long summary description Hama Hannover 24.6 cm (9.7") Sleeve case Grey:
This is an auto-generated long summary of Hama Hannover 24.6 cm (9.7") Sleeve case Grey based on the first three specs of the first five spec groups.

Hama Hannover. Case type: Sleeve case, Brand compatibility: Any brand, Maximum screen size: 24.6 cm (9.7"). Weight: 680 g. Product colour: Grey

Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)