Hama Crystal Clear, Clear screen protector, 26.4 cm (10.4"), Polyethylene terephthalate (PET), 1 pc(s)
Hama Crystal Clear. Screen protector type: Clear screen protector, Maximum screen size: 26.4 cm (10.4"), Material: Polyethylene terephthalate (PET), Brand compatibility: Samsung, Compatibility: Galaxy Tab A7. Quantity per pack: 1 pc(s)