Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hama Smart Case Extra mobile phone case 12.9 cm (5.1") Flip case White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart Case Extra
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00133127 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4047443291400
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9310
This statistic is based on the 96340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94174 free Open Icecat users.
Info modified on: 08 Oct 2019 14:55:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Hama Smart Case Extra mobile phone case 12.9 cm (5.1") Flip case White :
The short editorial description of Hama Smart Case Extra mobile phone case 12.9 cm (5.1") Flip case White

Samsung Galaxy S6 Edge, 5.1'', white
More>>>
Short summary description Hama Smart Case Extra mobile phone case 12.9 cm (5.1") Flip case White:
This short summary of the Hama Smart Case Extra mobile phone case 12.9 cm (5.1") Flip case White data-sheet is auto-generated and uses the product title and the first six key specs.

Hama Smart Case Extra, Flip case, Samsung, Galaxy S6 Edge, 12.9 cm (5.1"), White

Long summary description Hama Smart Case Extra mobile phone case 12.9 cm (5.1") Flip case White:
This is an auto-generated long summary of Hama Smart Case Extra mobile phone case 12.9 cm (5.1") Flip case White based on the first three specs of the first five spec groups.

Hama Smart Case Extra. Case type: Flip case, Brand compatibility: Samsung, Compatibility: Galaxy S6 Edge, Maximum screen size: 12.9 cm (5.1"), Surface coloration: Monotone, Product colour: White, Number of card pockets: 2