Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Compact case
- - Material: Neoprene
- - Brand compatibility: Any brand
- - Orange
Long product name Hama 00126658 camera case Compact case Orange
:
"Fancy Neoprene Quad", 60E, 35g, Neoprene, Orange
The long product name of Hama 00126658 camera case Compact case Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
"Fancy Neoprene Quad", 60E, 35g, Neoprene, Orange
More>>>
Short summary description Hama 00126658 camera case Compact case Orange:
This short summary of the Hama 00126658 camera case Compact case Orange data-sheet is auto-generated and uses the product title and the first six key specs.
Hama 00126658, Compact case, Any brand, Orange
Long summary description Hama 00126658 camera case Compact case Orange:
This is an auto-generated long summary of Hama 00126658 camera case Compact case Orange based on the first three specs of the first five spec groups.
Hama 00126658. Case type: Compact case, Brand compatibility: Any brand, Product colour: Orange