Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Hard case
- - Material: EVA (Ethylene Vinyl Acetate)
- - Brand compatibility: Any brand
- - Blue
Long product name Hama 00126654 camera case Hard case Blue
:
"Hardcase Colour Style", 60H, 95g, EVA Blau
The long product name of Hama 00126654 camera case Hard case Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
"Hardcase Colour Style", 60H, 95g, EVA Blau
More>>>
Short summary description Hama 00126654 camera case Hard case Blue:
This short summary of the Hama 00126654 camera case Hard case Blue data-sheet is auto-generated and uses the product title and the first six key specs.
Hama 00126654, Hard case, Any brand, Blue
Long summary description Hama 00126654 camera case Hard case Blue:
This is an auto-generated long summary of Hama 00126654 camera case Hard case Blue based on the first three specs of the first five spec groups.
Hama 00126654. Case type: Hard case, Brand compatibility: Any brand, Product colour: Blue