Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Hard case
- - Material: EVA (Ethylene Vinyl Acetate)
- - Brand compatibility: Any brand
- - Green
Long product name Hama 00126647 camera case Hard case Green
:
"Hardcase Garden", 60H, EVA, Green
The long product name of Hama 00126647 camera case Hard case Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
"Hardcase Garden", 60H, EVA, Green
More>>>
Short summary description Hama 00126647 camera case Hard case Green:
This short summary of the Hama 00126647 camera case Hard case Green data-sheet is auto-generated and uses the product title and the first six key specs.
Hama 00126647, Hard case, Any brand, Green
Long summary description Hama 00126647 camera case Hard case Green:
This is an auto-generated long summary of Hama 00126647 camera case Hard case Green based on the first three specs of the first five spec groups.
Hama 00126647. Case type: Hard case, Brand compatibility: Any brand, Product colour: Green