Warranty:
2 years legal warranty only
Long product name Hama Flair 4 Single picture frame Grey
:
"Flair 4" Wooden Frame, grey, 20 x 30 cm
The long product name of Hama Flair 4 Single picture frame Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
"Flair 4" Wooden Frame, grey, 20 x 30 cm
More>>>
Short summary description Hama Flair 4 Single picture frame Grey:
This short summary of the Hama Flair 4 Single picture frame Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Hama Flair 4, Single picture frame, Wood, Grey, 13 x 18 cm, Non-reflective, 200 mm
Long summary description Hama Flair 4 Single picture frame Grey:
This is an auto-generated long summary of Hama Flair 4 Single picture frame Grey based on the first three specs of the first five spec groups.
Hama Flair 4. Type: Single picture frame, Material: Wood, Product colour: Grey. Width: 200 mm, Height: 300 mm, Thickness: 1.4 mm. Quantity per pack: 1 pc(s)