Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hama Flair 4 Grey Single picture frame

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flair 4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00125881 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4047443259417
Category
A rigid structure, often rectangle and made of wood or plastic, used for holding pictures.
Picture Frames
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1476
This statistic is based on the 96333 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94159 free Open Icecat users.
Info modified on: 11 Oct 2018 17:24:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years legal warranty only
Long product name Hama Flair 4 Grey Single picture frame :
The short editorial description of Hama Flair 4 Grey Single picture frame

"Flair 4" Wooden Frame, grey, 15 x 20 cm
More>>>
Short summary description Hama Flair 4 Grey Single picture frame:
This short summary of the Hama Flair 4 Grey Single picture frame data-sheet is auto-generated and uses the product title and the first six key specs.

Hama Flair 4, Wood, Grey, Single picture frame, 10 x 15 cm, Non-reflective, 150 mm

Long summary description Hama Flair 4 Grey Single picture frame:
This is an auto-generated long summary of Hama Flair 4 Grey Single picture frame based on the first three specs of the first five spec groups.

Hama Flair 4. Material: Wood, Product colour: Grey, Type: Single picture frame. Width: 150 mm, Height: 200 mm, Thickness: 1.4 mm. Quantity per pack: 1 pc(s)