Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hama 00124628 mobile phone case 10.9 cm (4.3") Folio Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
00124628
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00124628
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4047443205421
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3815
This statistic is based on the 93527 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91428 free Open Icecat users.
Info modified on: 08 Oct 2019 14:54:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hama 00124628 mobile phone case 10.9 cm (4.3") Folio Blue :
  • - Mobile phone case which protects the Samsung Galaxy S 4 mini against dirt and scratches
Warranty: 2 years legal warranty only
Long product name Hama 00124628 mobile phone case 10.9 cm (4.3") Folio Blue :
The short editorial description of Hama 00124628 mobile phone case 10.9 cm (4.3") Folio Blue

"Booklet Look" Mobile Phone Window Case, f/ Samsung Galaxy S4 mini, Polyurethane, Navy
More>>>
Short summary description Hama 00124628 mobile phone case 10.9 cm (4.3") Folio Blue:
This short summary of the Hama 00124628 mobile phone case 10.9 cm (4.3") Folio Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Hama 00124628, Folio, Samsung, Galaxy Galaxy S4 mini, 10.9 cm (4.3"), Blue

Long summary description Hama 00124628 mobile phone case 10.9 cm (4.3") Folio Blue:
This is an auto-generated long summary of Hama 00124628 mobile phone case 10.9 cm (4.3") Folio Blue based on the first three specs of the first five spec groups.

Hama 00124628. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy Galaxy S4 mini, Maximum screen size compatibility: 10.9 cm (4.3"), Product colour: Blue

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.