Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 64 GB SDXC Class 10 UHS
- - 40 MB/s
- - Black
More>>>
Short summary description Hama 64GB SanDisk SDXC, UHS-I Class 10:
This short summary of the Hama 64GB SanDisk SDXC, UHS-I Class 10 data-sheet is auto-generated and uses the product title and the first six key specs.
Hama 64GB SanDisk SDXC, UHS-I, 64 GB, SDXC, Class 10, UHS, 40 MB/s, Black
Long summary description Hama 64GB SanDisk SDXC, UHS-I Class 10:
This is an auto-generated long summary of Hama 64GB SanDisk SDXC, UHS-I Class 10 based on the first three specs of the first five spec groups.
Hama 64GB SanDisk SDXC, UHS-I. Capacity: 64 GB, Flash card type: SDXC, Flash memory class: Class 10, Internal memory type: UHS, Read speed: 40 MB/s. Product colour: Black