Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 32 GB MicroSDHC Class 10 UHS
- - 80 MB/s
- - Black
Long product name Hama 32GB SanDisk microSDHC, UHS-I Class 10
:
SanDisk microSDHC Extreme Plus 32GB, Class 10, UHS-I, 80MB/sec., + ad., action cam.
The long product name of Hama 32GB SanDisk microSDHC, UHS-I Class 10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SanDisk microSDHC Extreme Plus 32GB, Class 10, UHS-I, 80MB/sec., + ad., action cam.
More>>>
Short summary description Hama 32GB SanDisk microSDHC, UHS-I Class 10:
This short summary of the Hama 32GB SanDisk microSDHC, UHS-I Class 10 data-sheet is auto-generated and uses the product title and the first six key specs.
Hama 32GB SanDisk microSDHC, UHS-I, 32 GB, MicroSDHC, Class 10, UHS, 80 MB/s, Black
Long summary description Hama 32GB SanDisk microSDHC, UHS-I Class 10:
This is an auto-generated long summary of Hama 32GB SanDisk microSDHC, UHS-I Class 10 based on the first three specs of the first five spec groups.
Hama 32GB SanDisk microSDHC, UHS-I. Capacity: 32 GB, Flash card type: MicroSDHC, Flash memory class: Class 10, Internal memory type: UHS, Read speed: 80 MB/s. Product colour: Black