Long product name Hama Smartly 3in1, USB 2.0, 16GB USB flash drive USB Type-A / Micro-USB Silver
:
Smartly 3in1, 16 GB, USB 2.0/Micro-USB, 15 MB/s, Silver
The long product name of Hama Smartly 3in1, USB 2.0, 16GB USB flash drive USB Type-A / Micro-USB Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Smartly 3in1, 16 GB, USB 2.0/Micro-USB, 15 MB/s, Silver
More>>>
Short summary description Hama Smartly 3in1, USB 2.0, 16GB USB flash drive USB Type-A / Micro-USB Silver:
This short summary of the Hama Smartly 3in1, USB 2.0, 16GB USB flash drive USB Type-A / Micro-USB Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Hama Smartly 3in1, USB 2.0, 16GB, 16 GB, USB Type-A / Micro-USB, 2.0, 15 MB/s, Cap, Silver
Long summary description Hama Smartly 3in1, USB 2.0, 16GB USB flash drive USB Type-A / Micro-USB Silver:
This is an auto-generated long summary of Hama Smartly 3in1, USB 2.0, 16GB USB flash drive USB Type-A / Micro-USB Silver based on the first three specs of the first five spec groups.
Hama Smartly 3in1, USB 2.0, 16GB. Capacity: 16 GB, Device interface: USB Type-A / Micro-USB, USB version: 2.0, Read speed: 15 MB/s. Form factor: Cap, Product colour: Silver