location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hama 00118675 TV mount 165.1 cm (65") White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama Check ‘Hama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
00118675
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00118675 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4047443330710
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Hama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hama 00118675 TV mount 165.1 cm (65") White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - For the installation of flat screen TVs with a screen size from 81 to 165 cm (32" to 65")
  • - Especially suited for ultra flat televisions, allows optimal positioning of the flat screen in every room
  • - Supports all VESA standards up to 400 x 400
  • - Up to +2/-12° continuous tilt
  • - Swivel range on 3 hinges: 180°
Long product name Hama 00118675 TV mount 165.1 cm (65") White :
The long product name of Hama 00118675 TV mount 165.1 cm (65") White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FULLMOTION TV Wall Bracket, 3 stars, 165 cm (65"), white
More>>>
Short summary description Hama 00118675 TV mount 165.1 cm (65") White:
This short summary of the Hama 00118675 TV mount 165.1 cm (65") White data-sheet is auto-generated and uses the product title and the first six key specs.

Hama 00118675, 200 x 200 mm, 400 x 400 mm, -12 - 2°, 0 - 180°, 3°, White

Long summary description Hama 00118675 TV mount 165.1 cm (65") White:
This is an auto-generated long summary of Hama 00118675 TV mount 165.1 cm (65") White based on the first three specs of the first five spec groups.

Hama 00118675. Maximum weight capacity: 35 kg, Minimum screen size: 81.3 cm (32"), Maximum screen size: 165.1 cm (65"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 400 x 400 mm. Tilt angle range: -12 - 2°, Swivel angle range: 0 - 180°, Angle of rotation: 3°, Distance to the wall (min): 5.2 cm, Distance to the wall (max): 40.7 cm. Product colour: White

Country Distributor
Deutschland 1 distributor(s)