Hama 00118042 user manual
(0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - For mounting a Sonos PLAY:3 on the wall, for the ultimate audio experience with ideal orientation
- - Extremely comfortable and space-saving for optimal positioning of the Sonos PLAY:3 in every room
- - Up to +/-80° continuous tilt
- - Can be swivelled up to 130°
Warranty:
2 Years Guarantee, 6 Month Warranty
Long product name Hama 00118042 speaker mount Wall White
:
Wall Mount for Sonos PLAY:3, full motion, white
The long product name of Hama 00118042 speaker mount Wall White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Wall Mount for Sonos PLAY:3, full motion, white
More>>>
Short summary description Hama 00118042 speaker mount Wall White:
This short summary of the Hama 00118042 speaker mount Wall White data-sheet is auto-generated and uses the product title and the first six key specs.
Hama 00118042, Wall, 5 kg, White, Wall, -80 - 80°, 360°
Long summary description Hama 00118042 speaker mount Wall White:
This is an auto-generated long summary of Hama 00118042 speaker mount Wall White based on the first three specs of the first five spec groups.
Hama 00118042. Placement: Wall, Maximum weight capacity: 5 kg, Product colour: White. Height: 120 mm, Width: 80 mm, Minimum distance to floor: 9.8 cm. Quantity per pack: 1 pc(s)