Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hama 00118041 speaker mount Wall Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
00118041
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00118041 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4047443332998
Category
Device used to attach a speaker to a wall.
Speaker Mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3159
This statistic is based on the 96377 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94200 free Open Icecat users.
Info modified on: 26 Nov 2020 12:23:25
The date of the most recent change of this product data-sheet in Icecat.
User manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hama 00118041 speaker mount Wall Black :
  • - For mounting a Sonos PLAY:1 on the wall, for the ultimate audio experience with ideal orientation
  • - Extremely comfortable and space-saving for optimal positioning of the Sonos PLAY:1 in every room
  • - Up to +/-50° continuous tilt
  • - Can be swivelled up to 140°
Warranty: 2 Years Guarantee, 6 Month Warranty
Long product name Hama 00118041 speaker mount Wall Black :
The short editorial description of Hama 00118041 speaker mount Wall Black

Wall Mount for Sonos PLAY:1, full motion, black
More>>>
Short summary description Hama 00118041 speaker mount Wall Black:
This short summary of the Hama 00118041 speaker mount Wall Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hama 00118041, Wall, 5 kg, Black, Wall, -50 - 50°, 360°

Long summary description Hama 00118041 speaker mount Wall Black:
This is an auto-generated long summary of Hama 00118041 speaker mount Wall Black based on the first three specs of the first five spec groups.

Hama 00118041. Placement: Wall, Maximum weight capacity: 5 kg, Product colour: Black. Height: 112 mm, Width: 62 mm, Minimum distance to floor: 9.8 cm. Quantity per pack: 1 pc(s)

Country Distributor
Deutschland 1 distributor(s)