Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - E14 4.5 W
- - Luminous flux: 470 lm Bulb lifetime: 15000 h Warm white
- - Colour temperature: 2700 K Beam angle (max): 330° Color Rendering Index (CRI): 80
- - 50 Hz
More>>>
Short summary description Hama 00112270 energy-saving lamp Warm white 2700 K 4.5 W E14:
This short summary of the Hama 00112270 energy-saving lamp Warm white 2700 K 4.5 W E14 data-sheet is auto-generated and uses the product title and the first six key specs.
Hama 00112270, 4.5 W, 40 W, E14, 470 lm, 15000 h, Warm white
Long summary description Hama 00112270 energy-saving lamp Warm white 2700 K 4.5 W E14:
This is an auto-generated long summary of Hama 00112270 energy-saving lamp Warm white 2700 K 4.5 W E14 based on the first three specs of the first five spec groups.
Hama 00112270. Bulb power: 4.5 W, Equivalent bulb power: 40 W, Fitting/cap type: E14, Luminous flux: 470 lm, Bulb lifetime: 15000 h, Light colour: Warm white, Colour temperature: 2700 K, Beam angle (max): 330°, Color Rendering Index (CRI): 80