location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hama 00112194 energy-saving lamp Warm white 3000 K 6 W GU5.3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama Check ‘Hama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
00112194
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00112194 show
Show alternative article codes used in the online market place
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Hama’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:15:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hama 00112194 energy-saving lamp Warm white 3000 K 6 W GU5.3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GU5.3 6 W
  • - Luminous flux: 420 lm Bulb lifetime: 25000 h Warm white
  • - Colour temperature: 3000 K Beam angle (max): 36°
Long product name Hama 00112194 energy-saving lamp Warm white 3000 K 6 W GU5.3 :
The long product name of Hama 00112194 energy-saving lamp Warm white 3000 K 6 W GU5.3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Xavax LED Reflector Bulb, 6W, GU5.3, MR16, Warm white
More>>>
Short summary description Hama 00112194 energy-saving lamp Warm white 3000 K 6 W GU5.3:
This short summary of the Hama 00112194 energy-saving lamp Warm white 3000 K 6 W GU5.3 data-sheet is auto-generated and uses the product title and the first six key specs.

Hama 00112194, 6 W, GU5.3, 420 lm, 25000 h, Warm white

Long summary description Hama 00112194 energy-saving lamp Warm white 3000 K 6 W GU5.3:
This is an auto-generated long summary of Hama 00112194 energy-saving lamp Warm white 3000 K 6 W GU5.3 based on the first three specs of the first five spec groups.

Hama 00112194. Bulb power: 6 W, Fitting/cap type: GU5.3, Luminous flux: 420 lm, Bulb lifetime: 25000 h, Light colour: Warm white, Colour temperature: 3000 K, Beam angle (max): 36°