location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hama 108512 mobile phone case Transparent, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama Check ‘Hama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
108512
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00108512 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Nov 2017 03:13:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hama 108512 mobile phone case Transparent, White :
The long product name of Hama 108512 mobile phone case Transparent, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cover Dual iPhone 4
More>>>
Hama 108512 mobile phone case Transparent, White:
The official description of Hama 108512 mobile phone case Transparent, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Slim protective cover made of plastic
- Elegant two-colour design
- Easy to use
- Access to all functions

Short summary description Hama 108512 mobile phone case Transparent, White:
This short summary of the Hama 108512 mobile phone case Transparent, White data-sheet is auto-generated and uses the product title and the first six key specs.

Hama 108512, iPhone4, Transparent, White

Long summary description Hama 108512 mobile phone case Transparent, White:
This is an auto-generated long summary of Hama 108512 mobile phone case Transparent, White based on the first three specs of the first five spec groups.

Hama 108512. Compatibility: iPhone4, Product colour: Transparent, White

Features
Compatibility *
iPhone4
Material *
Plastic
Product colour *
Transparent, White
Weight & dimensions
Width
60 mm
Height
112 mm
Other features
Dimensions (WxDxH)
60 x 12 x 112 mm