Hama logo

Hama San Vicente 24.6 cm (9.7") Folio Green

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6741
Info modified on:
07 Mar 2024, 15:34:52
Long product name Hama San Vicente 24.6 cm (9.7") Folio Green:

"San Vicente" Portfolio for iPad 3rd Generation, green

Short summary description Hama San Vicente 24.6 cm (9.7") Folio Green:

Hama San Vicente, Folio, Apple, iPad 3G, 24.6 cm (9.7"), 270 g

Long summary description Hama San Vicente 24.6 cm (9.7") Folio Green:

Hama San Vicente. Case type: Folio, Brand compatibility: Apple, Compatibility: iPad 3G, Maximum screen size: 24.6 cm (9.7"). Weight: 270 g

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.