Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Plug connector type: Universal
- - Socket connector type: Type E/F hybrid
- - White
Long product name Hama 00054185 power plug adapter Universal Type E/F hybrid White
:
"Globetrotter" Travel Adapter Plug Set, 4 pieces
The long product name of Hama 00054185 power plug adapter Universal Type E/F hybrid White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
"Globetrotter" Travel Adapter Plug Set, 4 pieces
More>>>
Short summary description Hama 00054185 power plug adapter Universal Type E/F hybrid White:
This short summary of the Hama 00054185 power plug adapter Universal Type E/F hybrid White data-sheet is auto-generated and uses the product title and the first six key specs.
Hama 00054185, Universal, Type E/F hybrid, White
Long summary description Hama 00054185 power plug adapter Universal Type E/F hybrid White:
This is an auto-generated long summary of Hama 00054185 power plug adapter Universal Type E/F hybrid White based on the first three specs of the first five spec groups.
Hama 00054185. Plug connector type: Universal, Socket connector type: Type E/F hybrid, Product colour: White