location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hama Q 900 speaker set 6 W 2.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama Check ‘Hama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q 900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00052821
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4007249528216
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Hama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2019 16:35:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hama Q 900 speaker set 6 W 2.1 channels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 W 2.1 channels
  • - Number of satellite speakers: 2
  • - Active subwoofer
  • - Wired
  • - Remotely operated
Long product name Hama Q 900 speaker set 6 W 2.1 channels :
The long product name of Hama Q 900 speaker set 6 W 2.1 channels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

"Q 900" 2.1 Subwoofer System
More>>>
Short summary description Hama Q 900 speaker set 6 W 2.1 channels:
This short summary of the Hama Q 900 speaker set 6 W 2.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Hama Q 900, 2.1 channels, 6 W, Active subwoofer, 8.5 W, 220 x 200 x 330 mm, Wired

Long summary description Hama Q 900 speaker set 6 W 2.1 channels:
This is an auto-generated long summary of Hama Q 900 speaker set 6 W 2.1 channels based on the first three specs of the first five spec groups.

Hama Q 900. Audio output channels: 2.1 channels, RMS rated power: 6 W. Subwoofer type: Active subwoofer, Subwoofer RMS power: 8.5 W, Subwoofer dimensions (WxHxD): 220 x 200 x 330 mm. Connectivity technology: Wired