Hama logo

Hama 00046776 USB cable 1 m USB A Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13169
Info modified on:
13 Nov 2024, 17:24:21
Short summary description Hama 00046776 USB cable 1 m USB A Black:

Hama 00046776, 1 m, USB A, USB A, 0.48 Gbit/s, Black

Long summary description Hama 00046776 USB cable 1 m USB A Black:

Hama 00046776. Cable length: 1 m. Connector 1: USB A, Connector 2: USB A, Maximum data transfer rate: 0.48 Gbit/s, Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.