Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hama RMZ-18 Digital camcorder microphone Wired Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RMZ-18
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00046118 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4007249461186
Category
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
microphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4042
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 27 Jan 2018 20:22:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hama RMZ-18 Digital camcorder microphone Wired Black :
The short editorial description of Hama RMZ-18 Digital camcorder microphone Wired Black

"RMZ-18" Directional Microphone, zoom
More>>>
Short summary description Hama RMZ-18 Digital camcorder microphone Wired Black:
This short summary of the Hama RMZ-18 Digital camcorder microphone Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hama RMZ-18, Digital camcorder microphone, -46 dB, 20 - 20000 Hz, 1500 Ω, Wired, 3.5 mm (1/8")

Long summary description Hama RMZ-18 Digital camcorder microphone Wired Black:
This is an auto-generated long summary of Hama RMZ-18 Digital camcorder microphone Wired Black based on the first three specs of the first five spec groups.

Hama RMZ-18. Type: Digital camcorder microphone, Microphone sensitivity: -46 dB, Microphone frequency: 20 - 20000 Hz. Connectivity technology: Wired, Device interface: 3.5 mm (1/8"). Power source: Battery, Battery type: AA Mignon. Colour of product: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)
France 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)