Long product name Hama 00034732 picture frame Single picture frame Silver
:
"Sheffield" Portrait Frame, Silver, 15 x 20 cm
The long product name of Hama 00034732 picture frame Single picture frame Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
"Sheffield" Portrait Frame, Silver, 15 x 20 cm
More>>>
Short summary description Hama 00034732 picture frame Single picture frame Silver:
This short summary of the Hama 00034732 picture frame Single picture frame Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Hama 00034732, Single picture frame, Metal, Silver, 15 x 20 cm
Long summary description Hama 00034732 picture frame Single picture frame Silver:
This is an auto-generated long summary of Hama 00034732 picture frame Single picture frame Silver based on the first three specs of the first five spec groups.
Hama 00034732. Type: Single picture frame, Material: Metal, Product colour: Silver