Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hama "TrackPack II 140" Camera Bag Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
"TrackPack II 140" Camera Bag
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00028894
Category
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4176
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 04 Apr 2019 07:29:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Hama "TrackPack II 140" Camera Bag Black :
The short editorial description of Hama "TrackPack II 140" Camera Bag Black

"TrackPack II 355.6 cm (140") Camera Bag
More>>>
Short summary description Hama "TrackPack II 140" Camera Bag Black:
This short summary of the Hama "TrackPack II 140" Camera Bag Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hama "TrackPack II 140" Camera Bag, Black

Long summary description Hama "TrackPack II 140" Camera Bag Black:
This is an auto-generated long summary of Hama "TrackPack II 140" Camera Bag Black based on the first three specs of the first five spec groups.

Hama "TrackPack II 140" Camera Bag. Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details