Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hama Sportsline "SportsLine Easy" Notebook Bag, polytex, 15.4 " notebook case 39.1 cm (15.4") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sportsline "SportsLine Easy" Notebook Bag, polytex, 15.4 "
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00026916
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6657
This statistic is based on the 86512 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84528 free Open Icecat users.
Info modified on: 04 Apr 2019 07:26:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hama Sportsline "SportsLine Easy" Notebook Bag, polytex, 15.4 " notebook case 39.1 cm (15.4") Briefcase Black :
The short editorial description of Hama Sportsline "SportsLine Easy" Notebook Bag, polytex, 15.4 " notebook case 39.1 cm (15.4") Briefcase Black

Sportsline "SportsLine Easy" Notebook Bag, polytex, 39.116 cm (15.4")
More>>>
Short summary description Hama Sportsline "SportsLine Easy" Notebook Bag, polytex, 15.4 " notebook case 39.1 cm (15.4") Briefcase Black:
This short summary of the Hama Sportsline "SportsLine Easy" Notebook Bag, polytex, 15.4 " notebook case 39.1 cm (15.4") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hama Sportsline "SportsLine Easy" Notebook Bag, polytex, 15.4 ", Briefcase, 39.1 cm (15.4"), 940 g, Black

Long summary description Hama Sportsline "SportsLine Easy" Notebook Bag, polytex, 15.4 " notebook case 39.1 cm (15.4") Briefcase Black:
This is an auto-generated long summary of Hama Sportsline "SportsLine Easy" Notebook Bag, polytex, 15.4 " notebook case 39.1 cm (15.4") Briefcase Black based on the first three specs of the first five spec groups.

Hama Sportsline "SportsLine Easy" Notebook Bag, polytex, 15.4 ". Case type: Briefcase, Maximum screen size compatibility: 39.1 cm (15.4"). Weight: 940 g. Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 1 distributor(s)
Customer service details