Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 10 x 15
- - 60 sheets
- - Beige
Long product name Hama Skies photo album Beige 60 sheets 10 x 15
:
"Skies" Jumbo Album, 30x30 cm, 60 white pages, beige
The long product name of Hama Skies photo album Beige 60 sheets 10 x 15. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
"Skies" Jumbo Album, 30x30 cm, 60 white pages, beige
More>>>
Short summary description Hama Skies photo album Beige 60 sheets 10 x 15:
This short summary of the Hama Skies photo album Beige 60 sheets 10 x 15 data-sheet is auto-generated and uses the product title and the first six key specs.
Hama Skies, Beige, 60 sheets, 10 x 15, 240 sheets, 300 mm, 300 mm
Long summary description Hama Skies photo album Beige 60 sheets 10 x 15:
This is an auto-generated long summary of Hama Skies photo album Beige 60 sheets 10 x 15 based on the first three specs of the first five spec groups.
Hama Skies. Product colour: Beige, Maximum capacity: 60 sheets, Media size (1 slide): 10 x 15. Width: 300 mm, Height: 300 mm