Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 10 x 15
- - 100 sheets
- - White
Long product name Hama La Fleur photo album White 100 sheets 10 x 15
:
"La Fleur" Jumbo Album, 30x30 cm, 100 black pages, white
The long product name of Hama La Fleur photo album White 100 sheets 10 x 15. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
"La Fleur" Jumbo Album, 30x30 cm, 100 black pages, white
More>>>
Short summary description Hama La Fleur photo album White 100 sheets 10 x 15:
This short summary of the Hama La Fleur photo album White 100 sheets 10 x 15 data-sheet is auto-generated and uses the product title and the first six key specs.
Hama La Fleur, White, 100 sheets, 10 x 15, 400 sheets, 300 mm, 300 mm
Long summary description Hama La Fleur photo album White 100 sheets 10 x 15:
This is an auto-generated long summary of Hama La Fleur photo album White 100 sheets 10 x 15 based on the first three specs of the first five spec groups.
Hama La Fleur. Product colour: White, Maximum capacity: 100 sheets, Media size (1 slide): 10 x 15. Width: 300 mm, Height: 300 mm