location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier MWM0701TW 20 L 700 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MWM0701TW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MWM0701TW/B
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2017 19:31:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Haier MWM0701TW 20 L 700 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 20 L 700 W White
  • - Defrost function Reheat function
  • - 24.5 cm
  • - Buttons, Touch Integrated clock Child lock
Warranty: 1 year
Long product name Haier MWM0701TW 20 L 700 W White :
The long product name of Haier MWM0701TW 20 L 700 W White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MWM0701TW - 700 W
More>>>
Haier MWM0701TW 20 L 700 W White:
The official description of Haier MWM0701TW 20 L 700 W White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 0.7 cu. ft., 700 Watt Electronic Touch Microwave from Haier features electronic controls with 10 power levels, 8 One Touch cook programs, speed & weight defrost, and a timer with digital clock. Push button door design for functional style and electronic child safety lock for added security.

Short summary description Haier MWM0701TW 20 L 700 W White:
This short summary of the Haier MWM0701TW 20 L 700 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Haier MWM0701TW, 20 L, 700 W, Built-in display, Buttons, Touch, White

Long summary description Haier MWM0701TW 20 L 700 W White:
This is an auto-generated long summary of Haier MWM0701TW 20 L 700 W White based on the first three specs of the first five spec groups.

Haier MWM0701TW. Interior capacity: 20 L, Microwave power: 700 W, Built-in display, Control type: Buttons, Touch, Product colour: White

Features
Interior capacity *
20 L
Microwave power *
700 W
Control type *
Buttons, Touch
Turntable size
24.5 cm
Built-in display *
Yes
Integrated clock
Yes
Child lock
Yes
Product colour *
White
Cooking functions & programs
Defrost function
Yes
Cooking functions & programs
Reheat function
Yes
Weight & dimensions
Width
431.7 mm
Depth
335 mm
Height
259 mm
Interior dimensions (W x D x H)
306 x 307 x 208 mm
Weight
9.98 kg
Packaging data
Package weight
10.9 kg