Haier logo

Haier HV-935TBW, 19", Black computer monitor 48.3 cm (19") 1440 x 900 pixels

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21458
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Haier HV-935TBW, 19", Black computer monitor 48.3 cm (19") 1440 x 900 pixels:

Haier HV-935TBW, 19", Black, 48.3 cm (19"), 1440 x 900 pixels, LCD, 8 ms, Black

Long summary description Haier HV-935TBW, 19", Black computer monitor 48.3 cm (19") 1440 x 900 pixels:

Haier HV-935TBW, 19", Black. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 85°, Viewing angle, vertical: 80°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.