Haier W70, Intel® Core™ Duo, 1.6 GHz, 43.4 cm (17.1"), 1 GB, 100 GB, Windows XP Home Edition
Haier W70. Processor family: Intel® Core™ Duo, Processor model: T2050, Processor frequency: 1.6 GHz. Display diagonal: 43.4 cm (17.1"). Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows XP Home Edition. Weight: 3.5 kg