Haier logo

Haier W62N Intel® Celeron® M 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 60 GB

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71374
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Haier W62N Intel® Celeron® M 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 60 GB:

Haier W62N, Intel® Celeron® M, 1.6 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 0.5 GB, 60 GB

Long summary description Haier W62N Intel® Celeron® M 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 60 GB:

Haier W62N. Processor family: Intel® Celeron® M, Processor frequency: 1.6 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Weight: 2.45 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.