location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier HW70-1282 washing machine Front-load 7 kg 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HW70-1282
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HW70-1282
Category:
Machines used for washing clothes.
Washing Machines Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Haier HW70-1282 washing machine Front-load 7 kg 1200 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 7 kg 1200 RPM White
  • - Built-in display
  • - Hygiene/anti-allergy, Black, Cotton, Hand/wool, Intensive/outdoor, Quick, Sport, Delicate/silk
  • - Delayed start timer
  • - Spin-drying class: B
  • - 73 dB
More>>>
Short summary description Haier HW70-1282 washing machine Front-load 7 kg 1200 RPM White:
This short summary of the Haier HW70-1282 washing machine Front-load 7 kg 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Haier HW70-1282, Front-load, 7 kg, B, 73 dB, 1200 RPM, 181 kWh

Long summary description Haier HW70-1282 washing machine Front-load 7 kg 1200 RPM White:
This is an auto-generated long summary of Haier HW70-1282 washing machine Front-load 7 kg 1200 RPM White based on the first three specs of the first five spec groups.

Haier HW70-1282. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 73 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 181 kWh. Product colour: White. Width: 595 mm, Depth: 560 mm, Height: 840 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Control type *
Buttons, Rotary
Performance
Rated capacity *
7 kg
Maximum spin speed *
1200 RPM
Spin-drying class *
B
Number of washing programs *
12
Noise level (spin) *
73 dB
Noise level (wash) *
58 dB
Delayed start timer *
Yes
Delay start (max)
24 h
Timer
Yes
Washing programs *
Hygiene/anti-allergy, Black, Cotton, Hand/wool, Intensive/outdoor, Quick, Sport, Delicate/silk
Power
Energy efficiency class (old)
A++
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Weight & dimensions
Width
595 mm
Depth
560 mm
Height
840 mm
Weight
71 kg
Packaging data
Package weight
74 kg
Other features
Washing class
A
Annual energy consumption washing
181 kWh
Brand Image Product code Product Stock Price from
Haier HW120-B1558 washing machine Front-load 12 kg 1500 RPM White Haier HW120-B1558 washing machine Front-load 12 kg 1500 RPM White
(show image)
HW120-B1558 HW120-B1558 0.00
(excl. VAT)
0 (incl. VAT)