location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier 0.9 Cu. Ft. 900W 25.48 L Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0.9 Cu. Ft. 900W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HMC920BEBB
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Haier 0.9 Cu. Ft. 900W 25.48 L Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 25.48 L 900 W Black
  • - Defrost function Reheat function
  • - Buttons Child lock
  • - Number of power levels: 10
Long product name Haier 0.9 Cu. Ft. 900W 25.48 L Black :
The long product name of Haier 0.9 Cu. Ft. 900W 25.48 L Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0.9 Cu. Ft. 900 Watt Microwave
More>>>
Haier 0.9 Cu. Ft. 900W 25.48 L Black:
The official description of Haier 0.9 Cu. Ft. 900W 25.48 L Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 0.9 cu. ft. 900 Watt Microwave with electronic touch controls features 6 one-touch convenience cooking programs, 10 power levels, and weight, time, and speed defrost. This model features a sturdy glass turntable and comfortable push button handle. Multi-stage cook adds convenience by allowing for multiple power and time settings within a single cycle, and Express Cook starts the unit automatically at full power when a single digit is selected on the number pad.

Short summary description Haier 0.9 Cu. Ft. 900W 25.48 L Black:
This short summary of the Haier 0.9 Cu. Ft. 900W 25.48 L Black data-sheet is auto-generated and uses the product title and the first six key specs.

Haier 0.9 Cu. Ft. 900W, 25.48 L, 900 W, Built-in display, Buttons, Black

Long summary description Haier 0.9 Cu. Ft. 900W 25.48 L Black:
This is an auto-generated long summary of Haier 0.9 Cu. Ft. 900W 25.48 L Black based on the first three specs of the first five spec groups.

Haier 0.9 Cu. Ft. 900W. Interior capacity: 25.48 L, Microwave power: 900 W, Built-in display, Control type: Buttons, Product colour: Black

Features
Interior capacity *
25.48 L
Microwave power *
900 W
Control type *
Buttons
Number of power levels
10
Door open type
Push
Interior light
Yes
Features
Built-in display *
Yes
Delayed start timer *
No
Child lock
Yes
Product colour *
Black
Cooking functions & programs
Defrost function
Yes
Reheat function
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:41:30
Uk has collected 1 expert review for Haier 0.9 Cu. Ft. 900W 25.48 L Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%