More>>>
Short summary description Haier HFZ-136AAS freezer Freestanding Upright 86 L A+ Silver:
This short summary of the Haier HFZ-136AAS freezer Freestanding Upright 86 L A+ Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Haier HFZ-136AAS, Upright, 86 L, 4 kg/24h, SN-ST, A+, Silver
Long summary description Haier HFZ-136AAS freezer Freestanding Upright 86 L A+ Silver:
This is an auto-generated long summary of Haier HFZ-136AAS freezer Freestanding Upright 86 L A+ Silver based on the first three specs of the first five spec groups.
Haier HFZ-136AAS. Type: Upright. Freezer net capacity: 86 L, Climate class: SN-ST, Freezing capacity: 4 kg/24h, Storage time during power failure: 10 h, Noise level: 45 dB, Star rating: 4*. Door hinge: Right. Energy efficiency class: A+, Annual energy consumption: 171 kWh. Product colour: Silver