location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier HF-255WAA freezer Upright freezer Freestanding 262 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HF-255WAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HF-255WAA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6930265343229
Category:
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Freezers Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2023 14:59:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Haier HF-255WAA freezer Upright freezer Freestanding 262 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Freestanding Upright freezer
  • - 262 L 20 kg/24h 4* 17 h
  • - No Frost system Fast freeze function
  • - SN-T 10 - 43 °C
  • - 42 dB
  • - 313 kWh
  • - 77 kg
More>>>
Short summary description Haier HF-255WAA freezer Upright freezer Freestanding 262 L White:
This short summary of the Haier HF-255WAA freezer Upright freezer Freestanding 262 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Haier HF-255WAA, 262 L, 20 kg/24h, SN-T, 42 dB, No Frost system, White

Long summary description Haier HF-255WAA freezer Upright freezer Freestanding 262 L White:
This is an auto-generated long summary of Haier HF-255WAA freezer Upright freezer Freestanding 262 L White based on the first three specs of the first five spec groups.

Haier HF-255WAA. Freezer net capacity: 262 L, Climate class: SN-T, Freezing capacity: 20 kg/24h, Storage time during power failure: 17 h, Noise level: 42 dB, Star rating: 4*, No Frost system. Door hinge: Right. Lamp type: LED. Annual energy consumption: 313 kWh. Product colour: White

Design
Product type *
Upright freezer
Appliance placement *
Freestanding
Door hinge
Right
Reversible doors *
Yes
Convertible freezer
No
Product colour *
White
Built-in display *
Yes
Display type
LED
Freezer number of shelves/baskets *
7
Performance
Freezer net capacity *
262 L
Freezer gross capacity
296 L
Freezing capacity *
20 kg/24h
Storage time during power failure *
17 h
Star rating *
4*
Climate class *
SN-T
No Frost system *
Yes
Noise level *
42 dB
Fast freeze function *
Yes
Ice cube tray
Yes
Performance
Icemaker
Yes
Operating temperature (T-T)
10 - 43 °C
Ergonomics
Interior light
Yes
Lamp type
LED
Door open alarm
Yes
Adjustable feet
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
313 kWh
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Weight & dimensions
Weight
77 kg
Width *
600 mm
Depth *
640 mm
Height *
1849 mm
Packaging data
Package width
640 mm
Package depth
710 mm
Package height
1921 mm
Package weight
87 kg