location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier HF-220SAA freezer Upright freezer Freestanding 226 L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HF-220SAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HF-220SAA show
Show alternative article codes used in the online market place
Category:
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Freezers Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:04:13
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Haier HF-220SAA freezer Upright freezer Freestanding 226 L Silver:
This short summary of the Haier HF-220SAA freezer Upright freezer Freestanding 226 L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Haier HF-220SAA, 226 L, 18 kg/24h, SN-T, No Frost system, Silver

Long summary description Haier HF-220SAA freezer Upright freezer Freestanding 226 L Silver:
This is an auto-generated long summary of Haier HF-220SAA freezer Upright freezer Freestanding 226 L Silver based on the first three specs of the first five spec groups.

Haier HF-220SAA. Freezer net capacity: 226 L, Climate class: SN-T, Freezing capacity: 18 kg/24h, Storage time during power failure: 17 h, No Frost system. Door hinge: Right. Annual energy consumption: 288 kWh. Product colour: Silver

Design
Product type *
Upright freezer
Appliance placement *
Freestanding
Door hinge
Right
Reversible doors *
Yes
Product colour *
Silver
Built-in display *
Yes
Display type
LED
Freezer number of shelves/baskets *
6
Performance
Freezer net capacity *
226 L
Freezing capacity *
18 kg/24h
Storage time during power failure *
17 h
Climate class *
SN-T
No Frost system *
Yes
Ice cube tray
Yes
Icemaker
Yes
Ergonomics
Door open alarm
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
288 kWh
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Weight & dimensions
Weight
69 kg
Width *
600 mm
Depth *
640 mm
Height *
1652 mm
Packaging data
Package width
640 mm
Package depth
710 mm
Package height
1721 mm
Package weight
78 kg